EN
  • EN
  • DE

ATSAM3U4C-AU

Part No ATSAM3U4C-AU
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818065-ATSAM3U4C-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3U4C-AU CAD Model

Description

The ATSAM3U4C-AU is a microcontroller from Microchip Technology (formerly Atmel), based on the ARM Cortex-M3 processor. It is designed for a wide range of embedded applications requiring high performance and low power consumption. This microcontroller is commonly used in industrial control, consumer electronics, and data acquisition systems.

Applications

  • Industrial control systems
  • Consumer electronics
  • Data acquisition systems
  • Motor control
  • Communication gateways

Features

  • ARM Cortex-M3 Core: High-performance 32-bit processor for efficient processing.
  • Flash Memory: On-chip flash memory for program storage.
  • SRAM: On-chip SRAM for data storage.
  • USB Interface: Integrated USB controller for communication.
  • Timers/Counters: Multiple timers and counters for timing and event counting.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for interfacing with analog signals.
  • I/O Ports: Programmable I/O ports for versatile interface options.

Benefits

  • High processing power for complex algorithms.
  • Flexible memory options with on-chip flash and SRAM.
  • Easy communication via the integrated USB interface.
  • Precise timing control with the timer/counter modules.
  • Versatile interfacing with analog signals using ADC/DAC.
  • Adaptable interface options with programmable I/O ports.

Technical Specifications

Key specifications of the ATSAM3U4C-AU microcontroller include:

  • Core: ARM Cortex-M3
  • Clock Speed: Up to 96 MHz
  • Flash Memory: 256 KB
  • SRAM: 48 KB
  • USB: Full-speed USB Device
  • ADC: 12-bit Analog-to-Digital Converter
  • DAC: 12-bit Digital-to-Analog Converter
  • I/O Pins: Number varies depending on package
  • Package: LQFP

The ATSAM3U4C-AU microcontroller offers a robust and versatile solution for embedded applications, combining high performance with a rich set of peripherals.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5112 $59.5784
17+ $6.9831 $118.7127
26+ $6.7648 $175.8848
36+ $6.5465 $235.6740
46+ $6.3282 $291.0972
62+ $5.6745 $351.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess