AT49LV001-70JC - 1Mbit Flash Memory
The AT49LV001-70JC is a 1Mbit flash memory designed for high-performance applications and reliability. This component is ideal for a wide variety of uses, offering high-speed access times and robust data retention.
- Applications:
- Embedded systems
- Industrial control systems
- Consumer electronics
- Automotive applications
- Features and Benefits:
- 70ns Access Time: Ensures quick data retrieval, enhancing system performance.
- Low-Voltage Operation: Optimized for battery-powered applications, increasing efficiency.
- Endurance: 10,000 Program/Erase Cycles, allowing for frequent updates to firmware or data.
- Data Retention: 20 years, providing long-term reliability of stored information.
- Additional Details:
- Package Type: PLCC (Plastic Leaded Chip Carrier)
- Temperature Range: -40°C to +85°C, suitable for various environmental conditions.