EN
  • EN
  • DE

AT25F512Y4-10YU-2.7

Part No AT25F512Y4-10YU-2.7
Manufacturer Atmel
Catalog END - OF - LIFE
Description SPI Serial Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147991-AT25F512Y4-10YU-2.7
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25F512Y4-10YU-2.7 CAD Model

Description

The AT25F512Y4-10YU-2.7 is a 512-Kbit serial Flash memory device from Atmel (now Microchip Technology). It features a Serial Peripheral Interface (SPI) for communication and is designed for low-voltage operation. This device is commonly used for storing configuration data, firmware, and other non-volatile data in embedded systems.

Applications:

  • Data Storage: Storing configuration parameters, calibration data, and system logs.
  • Firmware Storage: Holding firmware code for microcontrollers and embedded processors.
  • Boot Code Storage: Storing the initial boot code for systems requiring quick startup.
  • User Settings: Storing user-defined settings and preferences in consumer electronics.
  • Industrial Control: Storing parameters and recipes in industrial automation equipment.

Features:

  • 512-Kbit (64-Kbyte) Memory: Provides ample storage for various data types.
  • SPI Interface: Uses a standard SPI interface for easy integration with microcontrollers.
  • Low-Voltage Operation: Operates at 2.7V, making it suitable for low-power applications.
  • Fast Read/Write Speeds: Offers relatively fast read and write speeds for efficient data access.
  • Small Package: Available in a small package for space-constrained applications.
  • Page Program: Up to 256 bytes can be programmed into a page.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: Simplifies system design due to its SPI interface and small package.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Offers reliable data storage with error correction features.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.

Technical Specifications:

  • Memory Size: 512 Kbits (64 Kbytes)
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V
  • Clock Frequency: Up to 10 MHz
  • Operating Temperature: -40°C to +85°C
  • Package Type: SOIC, TSSOP, WLCSP (depending on the specific variant)

Note: The AT25F512Y4-10YU-2.7 is marked as END-OF-LIFE. Consider using newer alternatives from Microchip or other manufacturers for new designs. Always refer to the official datasheet for detailed specifications.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess