EN
  • EN
  • DE

600F1R5BT250T4K

Part No 600F1R5BT250T4K
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039520-600F1R5BT250T4K
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600F1R5BT250T4K CAD Model

Description

The 600F1R5BT250T4K is a high-performance ceramic capacitor manufactured by ATC (American Technical Ceramics). It is specifically designed for applications requiring high reliability, high voltage, and high-frequency performance. These capacitors are known for their superior performance in demanding RF and microwave circuits.

Applications

  • RF power amplifiers
  • High-frequency filters
  • Matching networks
  • Bypass and decoupling applications
  • Medical equipment

Features

  • High voltage rating
  • High Q factor
  • Low ESR (Equivalent Series Resistance)
  • Stable performance over temperature
  • RoHS compliant
  • Small size

Benefits

  • Improved circuit efficiency
  • Increased reliability in high-stress environments
  • Reduced signal loss
  • Stable performance under varying operating conditions
  • Easy integration into compact designs

Additional Details

The 600F1R5BT250T4K has a capacitance value of 1.5pF (1R5). It features a voltage rating of 250V. The '600F' series are known for their high self-resonant frequency and low dissipation factor. These capacitors utilize a porcelain or ceramic dielectric, providing excellent stability and high insulation resistance. They are available in various surface mount configurations, suitable for automated assembly processes. Precise specifications such as temperature coefficient, ESR, and Q factor are available in the ATC datasheet.

ATC capacitors, such as the 600F1R5BT250T4K, excel in applications where performance and reliability are critical. The 600F series are designed for high power and high voltage applications where stability is required. Their robust construction and high-quality materials ensure consistent operation even under extreme conditions. Always consult the manufacturer's datasheet to ensure proper implementation and to prevent damage and/or premature failure due to electrical overstress.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess