EN
  • EN
  • DE

A-HOOD-25/44

Part No A-HOOD-25/44
Manufacturer Assmann WSW Components
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN HOOD DSUB IP67 25POS/44POS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Assmann WSW Components
Status Active
Accessory Type One Piece Backshell
Number of Positions 25
Cable Type Round
Cable Exit 180°
Material Acrylonitrile Butadiene Styrene (ABS)
Hardware Cable Clamp
Features Dust Tight/Waterproof (IP67), Mating Screws
Color Black
Win Source Part Number 1032126-A-HOOD-25/44
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A-HOOD-25/44 CAD Model

Description

The Assmann WSW Components 1032126-A-HOOD-25/44 electronic component is a medium popularity item that is commonly found in the open market.

  • Supply and Demand: balanced
  • Category: Connector
  • Positions: 25
  • Color: Black
  • Features: Dust tight/waterproof (IP67) and having mating screws
  • Cable Type: Round
  • Accessory Type: One-piece backshell
  • Material: Acrylonitrile butadiene styrene (ABS)
  • Plating: Not mentioned
  • Cable Exit: 180 degrees

You May Also Be Interested in

Amphenol CONEC
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25POS 180DEG SHLD
Need more? Email Us
Amphenol CONEC
37 POS WATER RES HOOD LONG SCR
Need more? Email Us
HARTING
D SUB TOP ENTRY METAL HOOD 9 POL
Need more? Email Us
Hirose Electric Co Ltd
CONN HOOD 36PIN
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9POS 180DEG BLACK
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
HARTING
CONN BACKSHELL 25P 40DEG/180DEG
Need more? Email Us
Amphenol
CONN BACKSHELL 25POS 45DEG BLACK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2561 $66.7683
7+ $18.2614 $127.8298
10+ $17.6907 $176.9070
14+ $17.1200 $239.6800
18+ $16.5493 $297.8874
24+ $14.8374 $356.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess