EN
  • EN
  • DE

AK5356VN

Part No AK5356VN
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description LOW POWER 20BIT ADC WITH MIC AMP & PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143264-AK5356VN
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AK5356VN CAD Model

Description

The AK5356VN is a stereo A/D Converter (ADC) from Asahi Kasei Microsystems (AKM). It is designed for high-performance audio applications, offering excellent sound quality and a wide dynamic range. This ADC is frequently used in professional and consumer audio equipment to convert analog audio signals into digital data for processing, storage, or transmission.

Applications:

  • Audio Interfaces
  • Mixing Consoles
  • Digital Audio Workstations (DAWs)
  • CD Recorders
  • DVD Recorders
  • AV Receivers
  • Sound Cards
  • Microphone Preamplifiers

Features:

  • Stereo Input: Supports two channels of analog audio input.
  • 24-bit Resolution: Provides high-fidelity audio conversion with a wide dynamic range.
  • Sampling Rates up to 96kHz: Accommodates high-resolution audio formats.
  • Low Distortion: Ensures accurate audio reproduction with minimal harmonic distortion.
  • High Signal-to-Noise Ratio (SNR): Delivers clean audio with minimal background noise.
  • On-chip PGA (Programmable Gain Amplifier): Allows adjustment of the input signal level.
  • I2S Serial Interface: Simplifies connection to digital audio processors and microcontrollers.
  • Differential Input: Offers improved noise immunity compared to single-ended inputs.

Benefits:

  • Exceptional Audio Quality: The AK5356VN delivers high-fidelity audio conversion, capturing the nuances of the original sound.
  • Versatile Application: It is suitable for a wide range of audio applications, from professional recording to consumer electronics.
  • Easy Integration: The I2S interface simplifies connection to other digital audio components.
  • Improved Noise Performance: The differential input and high SNR ensure clean audio even in noisy environments.
  • Adjustable Gain: The on-chip PGA allows optimization of the input signal level for different audio sources.

Additional Details:

The AK5356VN typically operates with a single 5V power supply for the analog section and a 3.3V power supply for the digital section. It utilizes a delta-sigma modulation technique to achieve high resolution and low distortion. The device includes an internal high-pass filter to remove DC offsets from the input signal. It is available in a small form-factor package, making it suitable for compact audio devices. The ADC offers a THD+N (Total Harmonic Distortion + Noise) performance of -94dB, indicating very low distortion. Furthermore, it includes digital volume control functionality, allowing for precise adjustments of the output signal level.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1946 $64.7514
20+ $5.9034 $118.0680
31+ $5.7189 $177.2859
42+ $5.5345 $232.4490
54+ $5.3499 $288.8946
73+ $4.7965 $350.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,289 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess