EN
  • EN
  • DE

SMB2.5R-2

Part No SMB2.5R-2
Manufacturer API Delevan Inc.
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 490 OHM 2SMD 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 8 Weeks
Features 490 Ohms @ 100 MHz 1 - Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm
Manufacturer API Delevan Inc.
Series SMB2.5R
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 2-SMD, J-Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number DN7958TR, SMB2.5R-2 TR 700, DN7958DKR, SMB25R2, Q3507170L, DN7958CT
Quantity per package 700
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895720-SMB2.5R-2
Ultra Librarian 3D Model Ultra Librarian SMB2.5R-2 CAD Model

Description

The API Delevan Inc. SMB2.5R-2 is a ferrite bead filter with a resistance of 490 ohms @ 100 MHz.

  • Package: 2-SMD, J-Lead
  • Mounting Type: Surface Mountable
  • Series: SMB2.5R
  • Current Rating: 9.5A
  • DC Resistance: 5mOhm
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99
  • Package Type: Reel-TR
  • Quantity per Package: 700 pieces

You May Also Be Interested in

TDK Corporation
FERRITE BEAD 75 OHM 0402 1LN
Need more? Email Us
Vishay
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
Kemet
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Murata Electronics North America
20Ω@100MHz 1 Line Ferrite Bead 0402 3.8A 11mΩ
Lowest to $0.0117
Wurth Electronics Inc
FERRITE BEAD 565 OHM 2SMD 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 2 KOHM 1812 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 140 OHM 0603 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 80 OHM 0805 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
53Ω@100MHz 1 Line Ferrite Bead SMD,4.7x3.1mm 35A 0.6mΩ
Lowest to $0.0437

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5071 $50.1420
49+ $2.0572 $100.8028
76+ $1.9929 $151.4604
104+ $1.9286 $200.5744
135+ $1.8643 $251.6805
180+ $1.6714 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess