EN
  • EN
  • DE

85022

Part No 85022
Manufacturer Apex Tool Group
Catalog Tools
Description WR RAT XL COMB 22MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wrenches
Mfr Apex Tool Group
Package Bulk
Product Status Active
Tool Type Combination, Ratcheting
Measurement Type Metric
End - Size 22mm
Length 13.00" (330.2mm)
End Detail Angled 15°
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8204.11.0030
California Prop 65 Warning Information
Win Source Part Number 908539-85022
Ultra Librarian 3D Model Ultra Librarian 85022 CAD Model

Description

The 908539-85022 is a combination ratcheting wrench designed for various mechanical applications.

  • Length: 13.00 inches (330.2mm)
  • End Size: 22mm
  • Manufacturer: Apex Tool Group
  • Tool Type: Combination, ratcheting
  • End Detail: Angled 15-degree

You May Also Be Interested in

Klein Tools, Inc.
COLD WEATHER GLOVES MEDIUM
Lowest to $46.9219
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
8A
3M
GENERAL PURPOSE CLEANER CONCENTR
Need more? Email Us
Greenlee Communications
DATA KIT ECONO LAN/CAT-5/TELECOM
Need more? Email Us
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0127
Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
Panduit Corp
TOOL FOR MS75 STRAPPING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $433.3722 $433.3722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess