The SM9926KC-TRL is an N-Channel enhancement mode power MOSFET manufactured by Anpec Electronics. It is designed for power switching applications and provides efficient and reliable performance. The 'TRL' suffix signifies that the component is supplied in tape and reel packaging for automated assembly processes.
Applications
- DC-DC Converters
- Load Switching
- Power Management Circuits
- Battery Management Systems
Features
- N-Channel Enhancement Mode MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Logic Level Gate Drive
- Tape and Reel Packaging (TRL)
Benefits
- Efficient Power Switching: The low on-resistance minimizes power losses during switching, leading to improved efficiency in power conversion applications.
- Fast Switching: Enables quick transition between on and off states, which is important for high-frequency switching applications.
- Logic Level Gate Drive: Simplifies the driving circuitry and allows direct control from microcontrollers or other logic devices.
- Automated Assembly: The tape and reel packaging reduces manufacturing time and costs.
Technical Specifications: While exact specifications depend on the specific version, the SM9926KC-TRL usually has a drain-source voltage (VDS) rating of around 30V and a drain current (ID) rating of several amps. The on-resistance (RDS(on)) is typically low, often in the milliohm range, when driven with a logic-level gate voltage (e.g., 4.5V). It's commonly packaged in a surface-mount package such as a SOP-8. Consult the Anpec Electronics datasheet for accurate electrical characteristics, thermal performance, and application guidelines before incorporating this component into a design. Its low gate charge contributes to efficiency and reduced power consumption in driving circuitry. Always refer to the official Anpec documentation for detailed specifications.