EN
  • EN
  • DE

SM4025PSUC-TRG

Part No SM4025PSUC-TRG
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 326664-SM4025PSUC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4025PSUC-TRG CAD Model

Description

The SM4025PSUC-TRG is a synchronous rectified step-down converter manufactured by Anpec Electronics Corporation. It's designed for applications requiring high efficiency and a compact solution for power management. This converter operates over a wide input voltage range and delivers a stable output voltage, making it suitable for various electronic devices.

Applications:

  • Point-of-Load (POL) Converters: Used in distributed power systems to provide localized voltage regulation for sensitive components.
  • Notebook Computers: Powers core logic and peripherals requiring stable and efficient power.
  • LCD Monitors and TVs: Provides power to the display panel and associated circuitry.
  • Set-Top Boxes: Powers the processor and other components within the set-top box.
  • Networking Equipment: Powers routers, switches, and other network devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, providing flexibility in power source selection.
  • Adjustable Output Voltage: Allows customization of the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short Circuit Protection (SCP): Protects the converter from damage in the event of a short circuit.
  • Thermal Shutdown Protection (OTP): Shuts down the converter if the temperature exceeds a safe limit.
  • Internal Soft-Start: Reduces inrush current during startup, preventing voltage overshoot and potential damage to the load.
  • Compact Package: Available in a small form factor package, suitable for space-constrained applications.

Benefits:

  • Improved Efficiency: Synchronous rectification enables higher efficiency compared to traditional diode-based converters, reducing power consumption and heat generation.
  • Enhanced Reliability: Integrated protection features safeguard the converter and load from various fault conditions, ensuring reliable operation.
  • Simplified Design: Integrated features such as soft-start and compensation simplify the design process and reduce component count.
  • Increased System Stability: Stable output voltage regulation ensures consistent performance of the load under varying input voltage and load conditions.
  • Reduced System Cost: The high level of integration reduces the number of external components required, lowering the overall system cost.

Additional Details:

The SM4025PSUC-TRG typically employs Pulse-Width Modulation (PWM) control to regulate the output voltage. It often includes an enable pin for external control and may offer options for adjusting the switching frequency. The specific specifications, such as input voltage range, output voltage range, maximum output current, and switching frequency, should be verified in the product datasheet. Package type and operating temperature range details can also be found in the datasheet.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2207 $100.4185
705+ $0.2131 $150.2355
1,015+ $0.1979 $200.8685
1,315+ $0.1903 $250.2445
1,645+ $0.1827 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess