EN
  • EN
  • DE

APW7273AQBI-TRG

Part No APW7273AQBI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817742-APW7273AQBI-TRG
Ultra Librarian 3D Model Ultra Librarian APW7273AQBI-TRG CAD Model

Description

The APW7273AQBI-TRG is a high-efficiency, synchronous buck converter from Anpec. This device is designed to provide a stable and regulated voltage supply in a variety of applications. It features a wide input voltage range and integrates low RDS(on) MOSFETs to minimize power loss and maximize efficiency. The APW7273AQBI-TRG incorporates several protection features to ensure reliable operation under various fault conditions. Its compact size and minimal external component requirements make it suitable for space-constrained applications.

Applications:

  • Notebook Computers
  • Tablet PCs
  • Graphics Cards
  • Solid State Drives (SSDs)
  • Embedded Systems
  • Point-of-Load (POL) Power Supplies

Features:

  • High Efficiency: Synchronous rectification for minimal power loss.
  • Wide Input Voltage Range: Operates from 4.5V to 26V.
  • Adjustable Output Voltage: Programmable output voltage via external resistors.
  • Integrated Low RDS(on) MOSFETs: Reduces conduction losses and simplifies design.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Undervoltage Lockout (UVLO): Ensures proper operation during startup and shutdown.
  • Thermal Shutdown Protection (OTP): Shuts down the device if the temperature exceeds the limit.
  • Enable/Disable Control: Allows the device to be turned on and off.
  • Constant On-Time (COT) Control: Provides fast transient response and stable operation.

Benefits:

  • Improved System Efficiency: Reduces power consumption and extends battery life.
  • Compact Solution Size: Minimal external component requirements.
  • Enhanced System Reliability: Comprehensive protection features ensure safe operation.
  • Simplified Design: Integrated MOSFETs and minimal external components reduce design complexity.
  • Flexibility: Adjustable output voltage allows for customization.

Additional Details:

The APW7273AQBI-TRG utilizes a Constant-On-Time (COT) control architecture, providing excellent transient response and stability. External components typically include input and output capacitors, an inductor, and feedback resistors for setting the output voltage. The device is available in a compact package suitable for surface mount assembly. Detailed application notes and datasheets provide guidance on component selection, layout considerations, and performance characteristics. The APW7273AQBI-TRG is designed to meet the stringent requirements of modern electronic devices, providing a highly efficient and reliable power conversion solution.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess