EN
  • EN
  • DE

APR3011-30AI-TRG

Part No APR3011-30AI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817693-APR3011-30AI-TRG
Ultra Librarian 3D Model Ultra Librarian APR3011-30AI-TRG CAD Model

Description

The APR3011-30AI-TRG is a high-performance, synchronous rectified step-down switch-mode converter from Anpec. It is designed for applications requiring efficient power conversion with a wide input voltage range. This device integrates a low RDS(on) power MOSFET, which significantly reduces conduction losses and enhances overall efficiency. The APR3011-30AI-TRG operates at a high switching frequency, enabling the use of smaller external components, and thus reducing the overall solution size.

Applications:

  • Point-of-Load (POL) converters
  • Distributed power systems
  • Set-top boxes
  • Networking equipment
  • LCD monitors and TVs
  • Portable devices

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Wide Input Voltage Range: Operates from 4.5V to 30V.
  • Adjustable Output Voltage: Output voltage can be adjusted via external resistors.
  • High Switching Frequency: Enables smaller external components.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Thermal Shutdown Protection (OTP): Shuts down the device if the temperature exceeds the limit.
  • Enable/Disable Control: Allows the device to be turned on and off.
  • Integrated Power MOSFETs: Simplifies design and reduces component count.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation.
  • Reduced Solution Size: High switching frequency allows for smaller external components.
  • Enhanced System Reliability: Comprehensive protection features ensure safe operation.
  • Simplified Design: Integrated MOSFETs and minimal external components reduce design complexity.
  • Flexibility: Adjustable output voltage allows for customization.

Additional Details:

The APR3011-30AI-TRG typically requires minimal external components, such as input and output capacitors and a feedback resistor divider, to complete the power supply design. The device uses a constant-on-time (COT) control scheme, which provides fast transient response and stable operation over a wide range of operating conditions. The available package is typically a small form factor suitable for space-constrained applications. The datasheet provides detailed information regarding component selection, layout recommendations, and performance characteristics.

You May Also Be Interested in

Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess