EN
  • EN
  • DE

APL5603-12KI-TRL

Part No APL5603-12KI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817614-APL5603-12KI-TRL
Ultra Librarian 3D Model Ultra Librarian APL5603-12KI-TRL CAD Model

Description

The APL5603-12KI-TRL is a synchronous rectified buck converter manufactured by Anpec Electronics. It is designed to efficiently convert a higher input voltage to a lower, regulated output voltage. The synchronous rectification improves efficiency compared to traditional diode-rectified buck converters. This converter is ideal for powering microcontrollers, memory, and other low-voltage devices in a variety of applications.

Applications:

  • Point-of-Load Regulation: Providing local voltage regulation for sensitive components.
  • Portable Devices: Powering microcontrollers and other low-voltage devices.
  • Industrial Equipment: Supplying power to control circuits and sensors.
  • Networking Equipment: Powering ASICs and other network processors.
  • Computing Devices: Voltage regulation for CPU cores and memory.

Features:

  • Synchronous Rectification: Improves efficiency by replacing the rectifier diode with a MOSFET.
  • High Efficiency: Minimizes power loss and extends battery life in portable applications.
  • Fixed Output Voltage: Provides a stable and accurate 1.2V output.
  • Internal Compensation: Simplifies the design and reduces component count.
  • Over-Current Protection: Protects the converter and load from excessive current draw.
  • Over-Temperature Protection: Protects the IC from thermal damage.
  • Enable/Disable Control: Allows for power sequencing and shutdown modes.
  • Small Package: Enables compact designs.

Benefits:

  • High Efficiency: Reduces power consumption and extends battery life.
  • Stable Output Voltage: Ensures reliable operation of powered devices.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Protection Features: Over-current and over-temperature protection enhance system robustness.
  • Simplified Design: Internal compensation reduces external component count.

Additional Details:

The APL5603-12KI-TRL typically operates with an input voltage range of 2.5V to 5.5V. The fixed output voltage is 1.2V. The synchronous rectification is achieved using internal MOSFETs. The device incorporates over-current protection (OCP) and over-temperature protection (OTP) for enhanced reliability. The enable/disable control allows for power sequencing and low-power shutdown modes. The package is typically a small QFN or similar type suitable for surface mounting.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess