EN
  • EN
  • DE

APL5601R-15VI-TRG

Part No APL5601R-15VI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817611-APL5601R-15VI-TRG
Ultra Librarian 3D Model Ultra Librarian APL5601R-15VI-TRG CAD Model

Description

The APL5601R-15VI-TRG is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. This regulator is designed to provide a stable and accurate 1.5V output voltage, making it suitable for a variety of applications requiring a well-regulated power supply. The 'R' likely denotes a specific package or feature variation within the APL5601 series.

Applications:

  • Post regulators for SMPS: Used to refine the output of switching-mode power supplies.
  • Motherboards: Provides stable voltage for critical components on motherboards.
  • Graphic cards: Powers voltage-sensitive circuitry on graphic cards.
  • Add-on cards: Supplies regulated voltage on various expansion cards.
  • HDD: Regulates voltage for hard disk drives.
  • CD-ROM, DVD-ROM: Powers internal components of optical drives.

Features:

  • Low Dropout Voltage: Ensures efficient regulation with a minimal input-output voltage difference.
  • High Output Accuracy: Provides a precise and reliable 1.5V output.
  • Over Current Protection: Protects the regulator and connected components from overcurrent conditions.
  • Over Temperature Protection: Prevents thermal damage by shutting down the regulator at excessive temperatures.
  • Enable/Disable Control: Allows for convenient power management through on/off control.
  • Small Package: Comes in a compact package ideal for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Guarantees consistent performance of powered devices.
  • High Efficiency: Minimizes power loss and heat generation.
  • Protection Features: Enhances system robustness and prevents failures.
  • Compact Size: Simplifies integration into small form factor devices.
  • Simplified Design: Reduces complexity in power supply design.

Additional Details:

The APL5601R-15VI-TRG features a low dropout voltage, allowing it to operate efficiently even when the input voltage is close to the output voltage. Its high output accuracy ensures that connected devices receive a stable and reliable 1.5V supply. Built-in protection mechanisms such as overcurrent and over-temperature protection enhance system reliability and prevent damage. The enable/disable control allows for power saving when the regulated output is not needed. The device is available in a compact package, making it suitable for a wide range of applications where space is a constraint. The specific package type is indicated by the 'R' in the part number and may influence thermal performance and pin configuration. The part also complies with RoHS standards.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess