EN
  • EN
  • DE
  • IT

APL5301-50BC-TR

Part No APL5301-50BC-TR
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817571-APL5301-50BC-TR
Ultra Librarian 3D Model Ultra Librarian APL5301-50BC-TR CAD Model

Description

The APL5301-50BC-TR is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. An LDO regulator provides a stable output voltage even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.

Applications

  • Battery-powered devices: Provides regulated voltage for microcontrollers and other components in battery-powered devices.
  • Portable electronics: Used in smartphones, tablets, and other portable devices.
  • Post-regulation: Can be used as a post-regulator to filter noise and improve the stability of switching regulators.
  • Microcontroller power supplies: Provides a stable and clean power supply for microcontrollers.
  • Sensor power supplies: Regulates the voltage for sensitive sensors.

Features

  • Low dropout voltage: Maintains regulation with a small difference between the input and output voltage.
  • Fixed output voltage: Provides a fixed 5.0V output voltage.
  • Low quiescent current: Minimizes power consumption when the load current is low.
  • Overcurrent protection: Protects the regulator from damage due to overcurrent conditions.
  • Thermal shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.

Benefits

  • Extended battery life: Low quiescent current extends battery life in portable applications.
  • Stable voltage regulation: Provides a stable and accurate regulated voltage.
  • Improved system performance: Contributes to improved performance and reliability of electronic systems.
  • Robust protection: Protects the regulator from damage due to overcurrent and overheating.
  • Compact design: Small size allows for easy integration into portable devices.

Additional Details

The APL5301-50BC-TR typically requires small ceramic capacitors at the input and output for stability. The datasheet provides recommended capacitor values. The regulator is available in a small surface-mount package. Careful attention to PCB layout is essential to minimize noise and ensure stable operation.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess