EN
  • EN
  • DE

X4C30F1-30S

Part No X4C30F1-30S
Manufacturer Anaren
Catalog RF Directional Coupler
Description IC DIR COUPLR 2-4GHZ 30DB / RF Directional Coupler LTE, WiMAX 2GHz ~ 4GHz 30 ± 1.5dB 100W 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr TTM Technologies, Inc.
Series -
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 2GHz ~ 4GHz
Coupling Factor 30 ± 1.5dB
Applications LTE, WiMAX
Insertion Loss 0.075dB
Power - Max 100W
Isolation -
Return Loss 30dB
Package / Case 4-SMD, No Lead
Supplier Device Package -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 1356709-X4C30F1-30S
Ultra Librarian 3D Model Ultra Librarian X4C30F1-30S CAD Model

Description

The X4C30F1-30S is an RF directional coupler from TTM Technologies, Inc. It operates in the frequency range of 2GHz to 4GHz, making it suitable for applications such as LTE and WiMAX.

  • Frequency: 2GHz ~ 4GHz
  • Applications: LTE, WiMAX
  • Power - Max: 100W
  • Return Loss: 30dB
  • Insertion Loss: 0.075dB
  • Coupler Type: Standard
  • Coupling: 30 ± 1.5dB
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount

You May Also Be Interested in

TDK Corporation
COUPLER DIRECTIONAL DCS/TX
Need more? Email Us
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Lowest to $3.0758
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
Anaren
Lowest to $3.5424
Skyworks Solutions Inc.
COUPLER 90DEG 2.1-2.3GHZ SOT-6
Lowest to $1.5640
TDK Corporation
Need more? Email Us
Anaren
COUPLER HYBRID 2000-2300MHZ 5DB
Lowest to $5.4628
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $48.3668
TDK Corporation
COUPLER DIRECTIONAL AGSM-GSM/TX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,160 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess