The AIC1722A-30PXATR is a high-accuracy, low-dropout (LDO) linear regulator manufactured by Analog Integrations Corporation. This regulator is designed to provide a stable and precise 3.0V output voltage from a wide range of input voltages while maintaining high efficiency. It is ideal for applications requiring a clean and stable power supply, such as powering microcontrollers, sensors, and other sensitive electronic components.
Applications
- Microcontroller power supplies
- Sensor power supplies
- Portable electronics
- Post-regulation for switching regulators
- Battery-powered devices
Features
- Fixed 3.0V output voltage
- Low dropout voltage
- High accuracy output voltage
- Over-current protection
- Thermal shutdown protection
Benefits
- Stable and reliable power supply for sensitive electronic components with a fixed 3.0V output voltage.
- Efficient power conversion, especially in battery-powered applications, due to the low dropout voltage, maximizing battery life.
- Improved performance of connected components due to the high accuracy output voltage, ensuring consistent operation.
- Protection against damage from excessive current draw with over-current protection.
- Prevention of thermal damage under fault conditions thanks to thermal shutdown protection.
Additional Details
The AIC1722A-30PXATR features a dropout voltage of typically around 200mV at its rated current. It offers excellent line and load regulation, ensuring a stable output voltage even with variations in input voltage or load current. The device's operating temperature range is generally from -40°C to +85°C. It often comes in a SOT-23-5 package. Specific electrical characteristics, such as the maximum input voltage and output current, should be verified from the manufacturer's datasheet to ensure suitability for the intended application. The SOT-23-5 package is a compact surface-mount package suitable for space-constrained applications.