EN
  • EN
  • DE

SSM2804CBZ-R7

Part No SSM2804CBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Audio Subsystem with Class-D Speaker | IC AMP AUDIO 1.4W SPKR 30WLSCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 3.6W x 2 at 4Ohm; 40mW x 2 at 16Ohm
Supply Voltage (V) 2.5V ~ 3.6V
Features Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 30-WLCSP (2.96x2.46)
Manufacturer Package 30-WFBGA, WLCSP
Family Part Number SSM2804
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1259471-SSM2804CBZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2804CBZ-R7 CAD Model

Description

Introducing the SSM2804CBZ-R7 from Analog Devices Inc.

The SSM2804CBZ-R7 is a cutting-edge audio amplifier that epitomizes the innovation and quality that Analog Devices Inc. is renowned for. Designed to cater to a wide range of audio applications, this product stands out for its exceptional performance and reliability.

Key Features

  • High-Quality Audio Amplification: The SSM2804CBZ-R7 is built to deliver crystal-clear sound, ensuring that every nuance of the audio is faithfully reproduced.
  • Low Power Consumption: With energy efficiency in mind, this audio amplifier operates with minimal power usage, making it ideal for portable and battery-powered applications.
  • Compact Design: The small footprint of the SSM2804CBZ-R7 allows for seamless integration into a variety of devices without compromising on space.
  • Robust Construction: Manufactured by Analog Devices Inc., this product is designed to withstand the rigors of daily use, ensuring longevity and consistent performance.

Applications

The versatility of the SSM2804CBZ-R7 makes it suitable for a broad spectrum of audio applications, including:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Wireless Speakers
  • Home Entertainment Systems
  • Automotive Audio Systems

Technical Specifications

Here are some of the technical specifications that highlight the capabilities of the SSM2804CBZ-R7:

  • Supply Voltage Range: (specify range)
  • Output Power: (specify power)
  • Total Harmonic Distortion (THD): (specify THD)
  • Signal-to-Noise Ratio (SNR): (specify SNR)
  • Package: (specify package type)

Quality and Support

Analog Devices Inc. is committed to providing top-notch products with comprehensive technical support. The SSM2804CBZ-R7 is backed by a robust support system, including detailed datasheets, application notes, and a responsive customer service team ready to assist with any inquiries.

Whether you're designing a state-of-the-art audio system or looking to enhance the sound quality of existing devices, the SSM2804CBZ-R7 from Analog Devices Inc. is an excellent choice that promises to exceed expectations.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8739 $58.1085
37+ $3.1786 $117.6082
57+ $3.0792 $175.5144
78+ $2.9799 $232.4322
101+ $2.8806 $290.9406
135+ $2.5826 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess