Product Overview: SSM2301RMZ-R2 by Analog Devices Inc.
The SSM2301RMZ-R2 is a high-quality, audio amplifier integrated circuit produced by Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular product is part of the SSM2301 series, which is well-regarded for its performance in audio applications.
Key Features
- Output Power: The SSM2301RMZ-R2 delivers robust output power, capable of driving a range of speakers with clarity and precision.
- Efficiency: Designed with efficiency in mind, this amplifier minimizes power loss, making it an ideal choice for battery-powered devices.
- Audio Quality: With its high-quality audio output, the SSM2301RMZ-R2 ensures an excellent listening experience, free from distortion and noise.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding it against potential damage from overheating.
- Compact Size: Its small footprint allows for integration into space-constrained applications without compromising performance.
Applications
The SSM2301RMZ-R2 is versatile and can be used in a wide range of audio applications. These include portable speakers, laptop and computer audio systems, as well as other consumer electronics that require high-quality sound amplification in a compact form factor.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.5V to 5.5V |
| Output Power |
2.8W into 4Ω Load at 5V |
| Package |
10-lead MSOP |
| Operating Temperature |
-40°C to +85°C |
Ordering Information
The SSM2301RMZ-R2 is available for order from Analog Devices Inc. and its authorized distributors. For more information on pricing and availability, please visit the Analog Devices website or contact their sales team directly.