EN
  • EN
  • DE

SSM2211CPZ-REEL7

Part No SSM2211CPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-LFCSP-WD (3x3)
Dimension 8-WFDFN Exposed Pad, CSP
Win Source Part Number 030869-SSM2211CPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2211CPZ-REEL7 CAD Model

Description

Product Overview: SSM2211CPZ-REEL7 from Analog Devices Inc.

The SSM2211CPZ-REEL7 is a high-quality audio amplifier offered by Analog Devices Inc., a leading company in the semiconductor industry known for its innovative and reliable products. This audio amplifier is designed to deliver exceptional sound quality and performance for a variety of audio applications.

Key Features

  • Output Power: The SSM2211CPZ-REEL7 delivers 1.5W of continuous output power into an 8Ω load, ensuring ample power for driving small speakers in portable devices.
  • Low Distortion: With low total harmonic distortion plus noise (THD+N) of 0.08% at 1kHz, the amplifier provides clear and crisp audio, preserving the integrity of the original sound.
  • High Efficiency: The device operates with high efficiency, which minimizes power consumption and extends battery life in portable applications.
  • Wide Supply Voltage Range: The SSM2211CPZ-REEL7 operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for use in various electronic devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the amplifier from damage due to overheating.
  • Pop and Click Suppression: The device includes pop and click suppression circuitry that reduces noise during turn-on and turn-off transitions.

Applications

The SSM2211CPZ-REEL7 is ideal for battery-powered audio devices due to its low power consumption and high efficiency. It can be used in:

  • Portable speakers
  • Mobile phones
  • Tablets
  • Laptop computers
  • Personal digital assistants (PDAs)

Packaging and Quality

This audio amplifier comes in a compact 8-lead CPZ package and is supplied in a 7-inch reel, facilitating efficient handling and manufacturing. As with all Analog Devices products, the SSM2211CPZ-REEL7 is manufactured to high standards, ensuring reliability and performance consistency.

Whether for professional audio equipment or consumer electronics, the SSM2211CPZ-REEL7 from Analog Devices Inc. represents a top-tier choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9961 $119.5320
180+ $0.9650 $173.7000
250+ $0.9339 $233.4750
320+ $0.9027 $288.8640
430+ $0.8093 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess