EN
  • EN
  • DE

REF43GSZ-REEL7

Part No REF43GSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 20mA 8-Pin SOIC N T/R / IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 4.5 V to 40 V
Operating Supply Current 450μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091824-REF43GSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name REF43
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF43GSZ-REEL7 CAD Model

Description

The REF43GSZ-REEL7 is a high-precision voltage reference component from Analog Devices Inc., a renowned leader in the manufacture of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This voltage reference is part of the REF43 series and comes in a surface-mount package, making it an ideal choice for space-constrained applications.

The REF43GSZ-REEL7 provides a stable and precise 2.5V output voltage, which remains invariant to changes in supply voltage, load conditions, and temperature. It is designed to maintain a low temperature coefficient and excellent long-term stability, ensuring reliable performance in critical applications where voltage precision is paramount.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Package Type: Surface-mount, provided in a 7-inch reel for automated assembly processes.
  • Temperature Coefficient: Low drift over the full industrial temperature range.
  • Long-Term Stability: Designed for consistent performance over the device's lifespan.
  • Supply Voltage Range: Wide operating range suitable for various applications.
  • Low Dropout Voltage: Functions efficiently with a minimal difference between the input and output voltage.

The REF43GSZ-REEL7 is commonly used in precision data conversion systems, instrumentation, and analog-to-digital converters (ADCs) where a stable reference voltage is critical. Its robust design ensures that the device can operate reliably in harsh environments, including industrial and automotive settings.

Analog Devices Inc. has equipped the REF43GSZ-REEL7 with advanced technology to ensure minimal deviation due to external factors, thereby providing designers with a dependable and consistent voltage reference for their electronic circuits. The reel packaging facilitates efficient handling and placement during the manufacturing process, making it a convenient choice for high-volume production.

For detailed specifications, application circuits, and additional information, engineers and designers can refer to the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess