EN
  • EN
  • DE

REF02HQ

Part No REF02HQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 5V PRECISION VOLTAGE REFERENCE/T / Series Voltage Reference IC Fixed 5V V ±0.5% 10 mA 8-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF02
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Voltage - Input 7V ~ 36V
Current - Supply 1.4mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number REF02
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 891579-REF02HQ
Ultra Librarian 3D Model Ultra Librarian REF02HQ CAD Model

Description

Product Overview: REF02HQ Precision Voltage Reference

The REF02HQ from Analog Devices Inc. is a high-precision, stable voltage reference designed for use in a wide array of applications. This device provides a fixed output voltage of 5V with an impressive temperature stability of ±10ppm/°C over the full temperature range of -55°C to +125°C. The REF02HQ is ideal for high-end instrumentation, precision data acquisition systems, and industrial automation equipment where consistent and reliable voltage reference is critical.

Key Features

  • Output Voltage: Fixed 5V with an initial accuracy of ±0.5%.
  • Temperature Coefficient: Excellent thermal stability with a temperature coefficient as low as ±10ppm/°C.
  • Low Noise: Offers low noise performance, making it suitable for sensitive electronic applications.
  • Supply Voltage Range: Operates with a supply voltage range from 7V to 40V, providing flexibility in various circuit designs.
  • Load Regulation: Superior load regulation characteristics ensure a stable output even with varying loads.
  • Long-Term Stability: Demonstrates high long-term stability, ensuring consistent performance over time.
  • Package Options: Available in versatile package options to suit different assembly requirements.

Applications

The REF02HQ is versatile and can be used in a multitude of applications, including:

  • Precision data systems
  • ADC/DAC reference
  • Portable instrumentation
  • Industrial process control systems
  • Automotive electronics
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the REF02HQ is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards. The REF02HQ is a reliable choice for professionals seeking a voltage reference that combines precision with long-term stability.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess