EN
  • EN
  • DE

PM7628FSR

Part No PM7628FSR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 2
Settling Time 200ns
Output Type Voltage - Buffered
Differential Output No
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital 5V ~ 5.25V, 15.75V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture Multiplying DAC, R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 278023-PM7628FSR
Ultra Librarian 3D Model Ultra Librarian PM7628FSR CAD Model

Description

The PM7628FSR is a state-of-the-art component manufactured by Analog Devices Inc., a leader in the design and production of high-performance integrated circuits. This product is part of Analog Devices' extensive range of semiconductor devices that cater to a wide array of applications, from automotive systems to industrial automation, and consumer electronics to communication infrastructure.

Key Features

  • Precision Performance: The PM7628FSR is designed to deliver precise and reliable performance, a hallmark of Analog Devices' products. It ensures stable operation over various conditions, making it a trusted component for critical applications.
  • Durability: Built with robust materials, the PM7628FSR withstands harsh environments and stress, ensuring a long operational life and reducing the need for frequent replacements.
  • Energy Efficient: In line with modern energy-saving standards, this device is engineered to consume minimal power, contributing to the energy efficiency of the systems it is integrated into.
  • Compact Design: The PM7628FSR comes in a compact package, allowing for integration into space-constrained applications without compromising on performance.
  • Compatibility: This product is designed to be compatible with a wide range of other components and systems, ensuring seamless integration into existing designs without the need for extensive modifications.

Applications

The versatility of the PM7628FSR makes it suitable for a diverse set of applications. It is commonly used in:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial automation, including control systems and robotics
  • Consumer electronics like smart devices and home entertainment systems
  • Communication infrastructure, including networking equipment and wireless base stations

Technical Specifications

To integrate the PM7628FSR into your system, please refer to the detailed technical specifications provided by Analog Devices Inc. These specifications include electrical characteristics, pin configurations, package details, and recommended operating conditions.

Quality Assurance

Analog Devices Inc. is committed to the highest standards of quality and reliability. The PM7628FSR, like all their products, undergoes rigorous testing to ensure it meets stringent industry certifications and standards.

Ordering Information

For purchasing information, availability, and pricing on the PM7628FSR, please contact Analog Devices Inc. or an authorized distributor. Ensure to reference the exact product code to avoid any discrepancies in your order.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess