EN
  • EN
  • DE

OP281GSZ-REEL7

Part No OP281GSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Power, Rail-to-Rail Output Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.028 V/μs
GBP - Gain Bandwidth Product 105kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 3.3μA
Output Current per Channel 12mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233172-OP281GSZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name OP281
Introduction Date November 21, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OP281GSZ-REEL7 CAD Model

Description

Product Overview: OP281GSZ-REEL7

The OP281GSZ-REEL7 is a high-performance operational amplifier (op-amp) from Analog Devices Inc., known for its precision and low power consumption. This op-amp is a part of the OP281 series and is packaged in a convenient surface-mount, SOIC-8 package, making it ideal for compact and integrated circuit designs.

Key Features:

  • Precision Performance: The OP281GSZ-REEL7 offers excellent precision with a low input offset voltage and low noise, ensuring accurate signal amplification and processing in sensitive applications.
  • Low Power Consumption: Designed for efficiency, this op-amp operates with a low supply current, making it suitable for battery-powered and portable devices where power conservation is crucial.
  • Wide Supply Range: The device can operate with a wide single or dual supply range, providing flexibility in various power supply configurations and making it compatible with a broad range of applications.
  • Rail-to-Rail Output: Featuring a rail-to-rail output stage, the OP281GSZ-REEL7 can drive the output close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems and audio processing.
  • High-Speed Operation: With its fast settling time and high slew rate, this op-amp is well-suited for high-speed amplifiers, filters, and other signal processing tasks where quick response times are required.

Applications:

  • Instrumentation
  • Sensor Amplification
  • Data Acquisition Systems
  • Active Filters
  • Audio Electronics
  • Portable and Battery-Powered Devices

The OP281GSZ-REEL7 is provided in a tape and reel format (REEL7), which facilitates automated assembly processes and is suitable for high-volume production environments. With its combination of precision, low power, and versatility, the OP281GSZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

As a product from Analog Devices Inc., a leader in the semiconductor industry, the OP281GSZ-REEL7 benefits from the company's commitment to high-quality manufacturing and reliability, ensuring that it meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4686 $51.8406
50+ $2.0256 $101.2800
77+ $1.9623 $151.0971
106+ $1.8990 $201.2940
137+ $1.8357 $251.4909
183+ $1.6458 $301.1814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess