Analog Devices Inc. introduces the OP27GZ, a precision operational amplifier that sets a new standard for low noise performance in high-speed circuits. The OP27GZ is part of the 1826-1049 series, renowned for its exceptional accuracy and stability which is essential for instrumentation and precision amplifiers.
Key Features
- Ultra-Low Noise: With a low noise voltage of only 3 nV/√Hz at 1 kHz, the OP27GZ ensures signal integrity, making it ideal for sensitive applications such as medical instrumentation and audio preamplification.
- High Precision: The amplifier boasts a very low input offset voltage of 10 µV and low offset voltage drift of ±0.1 µV/°C, ensuring high accuracy in measurement and process control systems.
- Stable with High Capacitive Loads: This operational amplifier is designed to be stable with capacitive loads up to 500 pF, which is particularly useful for buffer and filter applications.
- Wide Supply Range: The OP27GZ operates with a supply voltage range from ±5 V to ±22 V, providing flexibility for various power supply configurations.
Applications
The OP27GZ is versatile and can be used in a wide range of applications, including:
- Instrumentation amplifiers
- Precision data systems
- Professional audio equipment
- Thermocouple amplifiers
- Strain gauge amplifiers
- Medical diagnostic systems
Technical Specifications
| Parameter |
Value |
| Noise Voltage |
3 nV/√Hz @ 1 kHz |
| Input Offset Voltage |
10 µV |
| Offset Voltage Drift |
±0.1 µV/°C |
| Supply Voltage Range |
±5 V to ±22 V |
| Capacitive Load Tolerance |
500 pF |
With its exceptional performance and reliability, the OP27GZ operational amplifier from Analog Devices Inc. is the ultimate choice for professionals seeking the highest standards in precision and quality.