EN
  • EN
  • DE

OP271G

Part No OP271G
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015753-OP271G
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP271G CAD Model

Description

The OP271G is a high-performance operational amplifier from Analog Devices Inc., designed to offer a perfect blend of speed and precision for a wide array of applications. This dual operational amplifier integrates enhanced features that make it ideal for use in high-fidelity audio equipment, test and measurement instruments, sensor amplifiers, and active filters.

Key Features

  • High Precision: The OP271G provides excellent accuracy and stability, which are critical in precision applications. Its low offset voltage and drift ensure that the accuracy is maintained over temperature and time.
  • Wide Bandwidth: With a bandwidth of 1MHz, this operational amplifier can handle a broad range of frequencies, making it suitable for audio processing and other applications requiring a wide bandwidth.
  • Low Noise: The OP271G is designed to have low noise characteristics, minimizing the impact of unwanted signals and ensuring high signal integrity.
  • Dual Amplifier Configuration: The dual package allows for compact designs and can be advantageous in differential amplifier configurations, providing better common-mode noise rejection.

Applications

  • High-Fidelity Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Oscillators
  • Test and Measurement Instruments
  • Professional Medical Equipment

Technical Specifications

Parameter Value
Number of Channels 2
Supply Voltage ±5V to ±15V
Input Offset Voltage 750 µV Max
Input Bias Current 25 nA Max
Operating Temperature Range -40°C to +85°C

With its superior performance and flexible operating conditions, the OP271G from Analog Devices Inc. is an excellent choice for designers looking to build high-precision electronic systems. Its reliability and robustness also make it a preferred choice for industrial and professional applications where quality cannot be compromised.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Lowest to $18.4668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess