The OP213FS from Analog Devices Inc. is a precision operational amplifier that offers a blend of low offset voltage, low noise, and high speed, making it an excellent choice for a wide range of applications. This operational amplifier is part of the OPx13 series, which is known for its high-performance specifications and reliability.
Key Features
- Low Offset Voltage: The OP213FS boasts an impressively low offset voltage, which significantly reduces voltage errors in amplification circuits, leading to more accurate signal processing.
- Low Noise: With its low noise performance, the OP213FS ensures a clean amplification of signals, making it suitable for sensitive applications such as audio processing and instrumentation.
- High Speed: The fast slew rate and high gain bandwidth product of the OP213FS allow it to handle rapid signal changes efficiently, making it ideal for high-speed applications.
- Wide Supply Range: This operational amplifier can operate with a wide range of supply voltages, adding to its versatility in different circuit configurations.
- Dual Supply Operation: It is capable of operating from dual supplies, which is beneficial for applications requiring a bipolar supply voltage.
Applications
The OP213FS is suited for a variety of applications, including:
- High-precision data acquisition
- Active filters and signal conditioning
- Professional audio equipment
- Test and measurement systems
- Control systems and feedback loops
Product Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Input Offset Voltage |
75 µV |
| Input Noise Voltage Density |
3 nV/√Hz |
| Slew Rate |
2.8 V/µs |
| Gain Bandwidth Product |
8 MHz |
| Operating Supply Voltage |
±3 V to ±18 V |
The OP213FS from Analog Devices Inc. is a versatile and high-quality operational amplifier that meets the requirements of various sophisticated electronic systems. Its precision performance and robust design ensure that it remains a popular choice among engineers and designers for advanced signal processing applications.