EN
  • EN
  • DE

MAX9768BETG/V+

Part No MAX9768BETG/V+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 10W 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168806-MAX9768BETG/V+
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Audio Amplifiers
Series Automotive, AEC-Q100
Package Tube
Type Class D
Output Type 1-Channel (Mono)
Product Status Active
Base Product Number MAX9768
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 24-TQFN (4x4)
Ultra Librarian 3D Model Ultra Librarian MAX9768BETG/V+ CAD Model

Description

Product Overview: MAX9768BETG/V+ from Analog Devices Inc.

The MAX9768BETG/V+ is a high-performance, integrated mono audio amplifier from Analog Devices Inc., designed to deliver exceptional sound quality with minimal power consumption. This compact and efficient device is perfect for a wide range of audio applications, from portable devices to home theater systems.

Key Features

  • High Output Power: Capable of delivering up to 10W into an 8Ω load, the MAX9768BETG/V+ ensures robust sound output for a variety of audio needs.
  • High Efficiency: With its Class D operation, it offers more than 90% efficiency, reducing heat generation and extending battery life in portable applications.
  • Low EMI: The device is designed with spread-spectrum modulation, which significantly reduces electromagnetic interference (EMI), making it ideal for sensitive RF environments.
  • Flexible Supply Voltage: Operating from a 2.7V to 5.5V supply voltage, the MAX9768BETG/V+ is versatile and can be used in various systems without the need for complex power supplies.
  • Comprehensive Protection: It includes features like over-temperature protection, under-voltage lockout, and short-circuit protection, ensuring reliability and longevity.

Applications

The MAX9768BETG/V+ is well-suited for a variety of applications where high-quality audio amplification is required. It can be used in:

  • Portable audio devices
  • MP3/MP4 players
  • Mobile phones and tablets
  • Home theater and TV sound systems
  • Desktop and laptop computers

Technical Specifications

With its THD+N as low as 0.015%, the amplifier maintains audio fidelity at all times. The device comes in a 24-pin TQFN package, which is not only space-saving but also conducive for efficient thermal management. Additionally, the MAX9768BETG/V+ supports a differential or single-ended input, providing designers with flexibility in signal routing and system design.

Whether you're developing a new audio product or upgrading an existing one, the MAX9768BETG/V+ from Analog Devices Inc. offers the perfect blend of power, efficiency, and sound quality, all in a small footprint that can fit into the most space-constrained designs.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,935 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess