EN
  • EN
  • DE

LTM8058MPY#PBF

Part No LTM8058MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Conv DC-DC Dual Non-Inv/Inv/Step Up/Step Down 3.1V to 31V uModule 38-Pin BGA Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Features UVLO
Height 4.826 mm
Isolation Voltage 3 kV
Length 11.176 mm
Max Input Voltage 31 V
Max Operating Temperature 125 °C
Max Output Current 300 mA
Min Input Voltage 3.1 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 38
Output Current 440 mA
Output Voltage 2.3 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Voltage - Output 1 13 V
Voltage - Output 2 12 V
Width 8.89 mm
Win Source Part Number 1220685-LTM8058MPY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8058MPY#PBF CAD Model

Description

Product Overview: LTM8058MPY#PBF from Analog Devices Inc.

The LTM8058MPY#PBF is a high-efficiency, silent switcher µModule (micromodule) regulator from Analog Devices Inc., renowned for its compact design and robust performance. This innovative power solution integrates a switching regulator with all the necessary support components in a compact, surface-mount package, enabling designers to streamline the power supply design process for a wide range of applications.

Key Features:

  • Wide Input Voltage Range: The LTM8058MPY#PBF operates efficiently across a broad input voltage range, making it versatile for various applications that require different input voltages.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific demands of their application, providing flexibility and precision in power management.
  • High Efficiency: With its advanced design, this µModule regulator maintains high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Compact Design: The integrated nature of the µModule technology means that the LTM8058MPY#PBF offers a significant space-saving advantage, which is essential for modern, space-constrained electronic designs.
  • Robust Temperature Performance: This product is designed to perform reliably in extreme temperature environments, making it suitable for industrial and automotive applications where operating conditions can be harsh.

Applications:

The LTM8058MPY#PBF is ideal for use in a variety of sectors, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Electronics
  • Data Acquisition Systems
  • Medical Devices

Product Specifications:

Parameter Value
Input Voltage Range 3.1V to 32V
Output Voltage Range 0.8V to 24V
Operating Temperature Range -55°C to +125°C
Package Surface-Mount (BGA Package)

With its combination of performance, efficiency, and convenience, the LTM8058MPY#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER +/-15V 5W / Enclosed AC DC Converters 2 Output 15V -15V 170mA, 170mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.8V 45W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 76V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Lowest to $29.7407
Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 2A 2.75V - 6V Input
Lowest to $2.3728

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1207 $92.2414
3+ $37.8426 $113.5278
5+ $36.6601 $183.3005
6+ $35.4775 $212.8650
8+ $34.2949 $274.3592
10+ $30.7472 $307.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess