EN
  • EN
  • DE

LTM8055IY-1#PBF

Part No LTM8055IY-1#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BCK BST ADJ 8.5A 121BGA / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 36V 8.5A 5V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 36V
Current - Output (Max) 8.5A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency 97.5%
Mounting SMD (SMT)
Package / Case 121-BBGA Module
Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 121-BGA (15x15)
Base Product Number LTM8055
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTM8055IY-1#PBF,LTM8055IY-1#PBF-ND,-2735-LTM8055IY-1#PBF
Standard Package 119
Win Source Part Number 1025743-LTM8055IY-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8055IY-1#PBF CAD Model

Description

Introducing the LTM8055IY-1#PBF from Analog Devices Inc.

The LTM8055IY-1#PBF is a high-performance, versatile power management solution designed by Analog Devices Inc. that simplifies the process of power conversion and distribution in complex electronic systems. This innovative module is part of the µModule (micromodule) series, which integrates the DC/DC converter, inductor, and supporting components into a compact, surface-mount package.

Key Features and Benefits

  • High Efficiency: The LTM8055IY-1#PBF features a high-efficiency design, which minimizes power loss and heat generation, ensuring reliable operation in temperature-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 6V to 36V, this power module is ideal for a variety of supply voltages, making it extremely versatile for different design requirements.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.97V to 18V, allowing for a high degree of flexibility in matching the power requirements of the load.
  • Integrated Components: The integration of the inductor and other passive components reduces the design complexity and the need for additional external components, saving both board space and additional sourcing efforts.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, featuring a -40°C to +125°C operating temperature range, which makes it suitable for industrial and automotive environments.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, which contribute to the longevity and reliability of both the module and the end application.

Applications

The LTM8055IY-1#PBF is ideal for use in a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial Equipment
  • Automotive Electronics
  • Data Acquisition Systems
  • Medical Devices

With its compact design, the LTM8055IY-1#PBF is especially suited for space-constrained applications where a reliable power source is critical. Its ease of use and comprehensive feature set make it an excellent choice for both new designs and upgrades to existing systems where improved power efficiency and reliability are desired.

As a product of Analog Devices Inc., a leader in the field of high-performance analog technology, the LTM8055IY-1#PBF represents a blend of innovation, quality, and performance, ensuring that your power management needs are not just met, but exceeded.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess