EN
  • EN
  • DE

LTM4638IY

Part No LTM4638IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 20VIN, 15A STEP-DOWN DC/DC UMODU / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 15A 3.1V - 20V Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 15A
Applications ITE (Commercial)
Features Adjustable Output, Load Sharing, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency -
Mounting Type Surface Mount
Package / Case 49-BFBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm)
Supplier Device Package 49-BGA (6.25x6.25)
Control Features -
Approval Agency -
Standard Number -
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1353248-LTM4638IY
Ultra Librarian 3D Model Ultra Librarian LTM4638IY CAD Model

Description

Analog Devices Inc. LTM4638IY Power Module

The LTM4638IY from Analog Devices Inc. is a high-performance, ultra-thin, dual 10A or single 20A µModule (micromodule) regulator with a wide input voltage range. Designed for a variety of applications, this power module is an ideal solution for space-constrained systems that require a compact, efficient, and reliable power supply.

Key Features

  • Wide Input Voltage Range: The LTM4638IY operates efficiently with an input voltage range of 3.6V to 20V, accommodating a variety of power sources.
  • Dual or Single Output: This versatile module can be configured to provide dual 10A outputs or a single 20A output, offering flexibility for different circuit requirements.
  • High Efficiency: With its advanced design, the LTM4638IY achieves high efficiency, which minimizes heat generation and improves system performance.
  • Ultra-Thin Profile: The low profile (2.42mm) package allows for this module to be used in applications where height is a critical constraint.
  • Integrated Components: The module includes inductors, MOSFETs, a DC/DC controller, and compensation circuitry, simplifying design and reducing external component count.
  • Fast Transient Response: The LTM4638IY is designed to respond quickly to changes in load, ensuring stable operation for sensitive applications.
  • Overcurrent Protection: Built-in overcurrent protection helps to safeguard the module and downstream components from damage due to excessive currents.
  • Thermal Performance: Excellent thermal performance is achieved through the use of a land grid array (LGA) package that enhances heat dissipation.

Applications

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments
  • Automotive Electronics

The LTM4638IY is an exemplary choice for designers who need a compact, efficient, and easy-to-use power solution. Its ability to deliver high current with minimal external components and its robust protection features make it a reliable choice for a wide range of applications. Whether you are working on a densely packed PCB or a system with stringent power requirements, the LTM4638IY from Analog Devices Inc. offers a sophisticated solution that simplifies power design challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0784 $82.1568
3+ $33.7054 $101.1162
5+ $32.6521 $163.2605
7+ $31.5988 $221.1916
9+ $30.5455 $274.9095
11+ $27.3856 $301.2416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess