EN
  • EN
  • DE

LTM4606MPV#PBF

Part No LTM4606MPV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 11 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V - - 6A 4.5V - 28V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 133-BLGA Module
Case / Package 133-LGA (15x15)
Family Name LTM4606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880136-LTM4606MPV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4606MPV#PBF CAD Model

Description

The LTM4606MPV#PBF is a high-performance, µModule (micromodule) regulator from Analog Devices Inc., a leader in high-performance analog technology. This advanced power management solution integrates a switching regulator with supporting components in a compact, surface-mount package. Designed to simplify the power supply design process, the LTM4606MPV#PBF offers a highly efficient, space-saving solution for a wide range of applications.

Key Features

  • High Efficiency: The LTM4606MPV#PBF features a high-efficiency design, capable of converting input voltages ranging from 4.5V to 28V to a lower, regulated output voltage from 0.6V to 5V. This efficiency helps reduce power loss and heat generation, making it suitable for thermally sensitive applications.
  • Integrated Design: This µModule regulator includes the inductor, power switches, DC/DC controller, compensation circuitry, and input/output capacitors within a single package. This integration simplifies the design process and accelerates time-to-market for designers.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the application, providing designers with flexibility and control over their power supply design.
  • Thermal Management: The LTM4606MPV#PBF is designed with advanced thermal management capabilities, ensuring reliable performance even under high temperature conditions. This makes it an ideal choice for industrial, automotive, and other environments where thermal performance is critical.

Applications

The LTM4606MPV#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications and networking equipment
  • Industrial and test equipment
  • Medical devices
  • Automotive electronics
  • Data storage and computing

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LTM4606MPV#PBF is no exception. It is manufactured to meet rigorous standards, ensuring reliable performance and longevity in the field. Its robust design and integrated features make it a trusted choice for engineers and designers looking for a dependable power management solution.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1021 $66.3063
7+ $18.1347 $126.9429
10+ $17.5676 $175.6760
14+ $17.0016 $238.0224
18+ $16.4345 $295.8210
24+ $14.7343 $353.6232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess