The LTM4602HVEV#PBF is a high-efficiency, DC/DC µModule (micromodule) regulator from Analog Devices Inc. This advanced power solution integrates a switching controller, power FETs, inductors, and all the supporting components into a compact, surface-mount package. Designed to simplify power supply design and optimize board space, the LTM4602HVEV#PBF is ideal for a wide range of applications, including telecommunications, networking equipment, industrial systems, and more.
Key Features
- Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various supply levels and ensuring flexibility across different applications.
- Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing versatility and precision for diverse power needs.
- High-Efficiency Operation: The LTM4602HVEV#PBF is engineered for high efficiency, which translates into reduced power loss and heat generation, improving system reliability and performance.
- Integrated Components: With major power components integrated into the module, the need for external components is minimized, which simplifies design and accelerates time-to-market.
- Thermal Management: The module is designed with excellent thermal performance in mind, ensuring stable operation even in environments with elevated temperatures.
Applications
- Telecommunications Infrastructure: The LTM4602HVEV#PBF is well-suited for powering sensitive telecom equipment where stable and efficient power is critical.
- Networking Equipment: Its ability to provide clean and reliable power makes it an excellent choice for switches, routers, and other networking devices.
- Industrial Systems: The rugged design and wide input voltage range make it ideal for industrial applications that may experience variable power conditions.
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.5V to 20V |
| Output Voltage Range |
0.8V to 5V |
| Output Current |
Up to 10A |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
LGA |
For engineers and designers seeking a reliable and efficient power management solution, the LTM4602HVEV#PBF from Analog Devices Inc. offers a blend of performance, convenience, and robustness, making it an excellent choice for a wide array of applications.