EN
  • EN
  • DE

LTM4601IY#PBF

Part No LTM4601IY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Conv DC-DC Single Step Down 4.5V to 20V uModule 118-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Efficiency 95 %
Features OVP, SCP, UVLO
Height 3.302 mm
Length 14.986 mm
Max Input Voltage 20 V
Maximum Operating Temperature 85 °C
Max Output Current 12 A
Max Output Voltage 5 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Number of Outputs 1
Number of Pins 118
Operating Supply Current 3.8 mA
Output Current 12 A
Output Type Adjustable
Output Voltage 5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 1.25 MHz
Voltage - Output 1 1.5 V
Width 14.986 mm
Win Source Part Number 994240-LTM4601IY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4601IY#PBF CAD Model

Description

Product Overview: LTM4601IY#PBF from Analog Devices Inc.

The LTM4601IY#PBF is a high-performance DC/DC µModule® (micromodule) regulator designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This innovative product integrates the inductor, power switches, DC/DC controller, and other supporting components into a compact, surface-mount package. The LTM4601IY#PBF is part of the LTM4601 series, known for its high efficiency and ease of use in a variety of applications.

Featuring a wide input voltage range from 4.5V to 20V and an adjustable output voltage range from 0.6V to 5V, the LTM4601IY#PBF is capable of delivering up to 10A of continuous output current, making it suitable for a broad spectrum of applications, from telecommunications to industrial systems. The device operates at a high switching frequency that allows for the use of small, low-cost capacitors and inductors, resulting in a reduced overall footprint and cost on the system level.

The LTM4601IY#PBF incorporates a range of features to ensure high performance and protection for your application. These include overvoltage, overcurrent, and overtemperature protection, as well as power good indicators and the ability to synchronize the switching frequency to an external clock. Its high efficiency and thermal design allow for operation in environments with minimal airflow or cooling infrastructure.

With its robust design and high integration level, the LTM4601IY#PBF minimizes the amount of external components required, which simplifies the design process and accelerates time to market. The module is encapsulated in a thermally enhanced, land grid array (LGA) package that provides excellent thermal performance and is suitable for automated assembly by standard surface mount equipment.

Whether you're designing power supplies for datacom/telecom equipment, distributed power systems, or portable devices, the LTM4601IY#PBF from Analog Devices Inc. offers a compact, efficient, and reliable solution that can significantly streamline your power design process.

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 100W / Isolated Module DC DC Converter 1 Output 12V 8.4A 60V - 160V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Lowest to $49.6986
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 2A 2.75V - 6V Input
Lowest to $2.3728
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Lowest to $29.7407
Cosel USA, Inc.
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 15V / Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input
Lowest to $56.3063
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Lowest to $150.6524

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1195 $61.1195
2+ $50.1493 $100.2986
4+ $48.5821 $194.3284
5+ $47.0150 $235.0750
6+ $45.4478 $272.6868
8+ $40.7463 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess