EN
  • EN
  • DE

LTM2886IY-3I#PBF

Part No LTM2886IY-3I#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 2500VRMS 6CH I2C 32BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 38 Weeks
Features I²C Digital Isolator 2500Vrms 6 Channel 400kHz 30kV/µs CMTI 32-BBGA
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-BBGA
Case / Package 32-BGA (15x11.25)
Family Name LTM2886
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924472-LTM2886IY-3I#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2886IY-3I#PBF CAD Model

Description

Product Overview: LTM2886IY-3I#PBF

The LTM2886IY-3I#PBF is a high-performance, isolated μModule transceiver from Analog Devices Inc., designed to provide robust data communication and power isolation in a single package. This innovative component is part of the LTM2886 series, offering a convenient and efficient solution for applications requiring isolation between the data interface and the local data bus.

Key Features

  • Integrated Power and Data Isolation: The LTM2886IY-3I#PBF integrates both power and data isolation, minimizing the need for additional components and simplifying design efforts.
  • Robust Isolation: With an isolation rating of 2500Vrms for 1 minute, this transceiver ensures reliable operation in environments where electrical isolation is critical for safety and performance.
  • High-Speed Operation: It supports high-speed SPI data transfer, making it suitable for applications that require fast data communication.
  • Wide Temperature Range: The device operates over an industrial temperature range of -40°C to 105°C, ensuring performance in harsh conditions.
  • Compact Footprint: The LTM2886IY-3I#PBF comes in a compact BGA package, which helps to save board space and is ideal for densely packed PCBs.

Applications

The LTM2886IY-3I#PBF is suitable for a variety of applications where isolation is necessary. These include:

  • Industrial Automation and Control Systems
  • Medical Equipment
  • Test and Measurement Devices
  • Isolated Sensor Interfaces
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTM2886IY-3I#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical systems.

Conclusion

With its combination of integrated power and data isolation, high-speed operation, and a compact form factor, the LTM2886IY-3I#PBF from Analog Devices Inc. is an excellent choice for engineers looking to simplify their isolated communication designs without compromising on performance or reliability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess