EN
  • EN
  • DE

LTM2881HV-5#PBF

Part No LTM2881HV-5#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 38 Weeks
Features RS422, RS485 Digital Isolator 2500Vrms Channel 20Mbps 30kV/µs CMTI 32-BLGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-BLGA
Case / Package 32-LGA (15x11.25)
Family Name LTM2881
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924463-LTM2881HV-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2881HV-5#PBF CAD Model

Description

Product Overview: LTM2881HV-5#PBF from Analog Devices Inc.

The LTM2881HV-5#PBF is a high-performance, isolated RS485/RS422 μModule transceiver designed by Analog Devices Inc. to provide robust communication in harsh environments. This device integrates a fully isolated data interface with power, offering a complete solution to meet the stringent requirements of industrial and instrumentation applications. Its high-voltage endurance and comprehensive feature set make it an ideal choice for ensuring reliable data transmission while protecting sensitive microcontroller-based systems from common environmental hazards.

Key Features

  • Isolation: The LTM2881HV-5#PBF offers 2500V RMS of galvanic isolation for both data and power lines, effectively guarding against ground loops and surges that can cause system failures or data corruption.
  • Integrated Power: This device comes with an onboard, isolated DC/DC converter, providing both isolated power and isolated RS485/RS422 transceiver capability, simplifying design and reducing board space requirements.
  • High-Voltage Endurance: It is designed to withstand repeated high-voltage transients, making it suitable for industrial environments where electrical noise and disturbances are common.
  • Robust Data Transmission: The transceiver supports data rates up to 20Mbps and features a ±15kV ESD protection on the transceiver interface, ensuring reliable communication even in the presence of electrostatic discharge events.
  • Temperature Range: The device operates over the industrial temperature range of -40°C to 105°C, ensuring performance in extreme conditions.
  • Package: It is offered in a compact, surface-mount LGA package that is RoHS compliant, enabling easy integration into a variety of designs.

Applications

The LTM2881HV-5#PBF is designed to serve a wide range of applications where isolation and robustness are critical. It is ideal for:

  • Industrial Control and Automation
  • Factory Automation Networks
  • Instrumentation
  • Medical Equipment
  • Harsh Environment Data Communication

With its combination of isolation, integrated power, and high-speed communication, the LTM2881HV-5#PBF from Analog Devices Inc. is a versatile solution that meets the needs of sophisticated electronic systems requiring reliable isolation and data integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5403 $73.6209
5+ $20.1357 $100.6785
8+ $19.5064 $156.0512
11+ $18.8772 $207.6492
14+ $18.2480 $255.4720
19+ $16.3602 $310.8438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess