EN
  • EN
  • DE

LTC7106EDDB#TRMPBF

Part No LTC7106EDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC7106 - A 7-Bit Current DAC with PMBus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Number of Pins 10
RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1179418-LTC7106EDDB#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7106EDDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC7106EDDB#TRMPBF

The LTC7106EDDB#TRMPBF is a high-performance, precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide a programmable current output for power supply margining and control applications. This product is part of the LTC7106 series and comes in a compact 10-lead DFN package with a temperature range of -40°C to 125°C, making it suitable for a wide range of industrial and automotive applications.

Featuring a 7-bit DAC that can adjust the output voltage of a DC/DC converter with high resolution, the LTC7106 allows for precise power supply adjustments. This is particularly useful in systems where voltage control is critical, such as in processors, FPGAs, ASICs, and communication devices. With a guaranteed monotonic output over the entire operating temperature range, the LTC7106 ensures reliable and consistent performance.

One of the key benefits of the LTC7106EDDB#TRMPBF is its ease of use. It interfaces seamlessly with an I²C-compatible serial interface, allowing for digital control from a microprocessor or microcontroller. This digital interface provides a simple, two-wire connection that reduces complexity and simplifies the design process for engineers. Additionally, the LTC7106 features built-in non-volatile memory (NVM) to store settings, which can be recalled at power-up, streamlining the initialization process.

The device is also equipped with a wide input voltage range and an integrated high voltage PMOS switch. This switch enables the direct connection to the feedback node of a power supply, thereby eliminating the need for external components and further simplifying the design. Furthermore, the LTC7106EDDB#TRMPBF is capable of sinking and sourcing current, enhancing its versatility in various applications.

For designers and engineers looking for a reliable and precise voltage control solution, the LTC7106EDDB#TRMPBF from Analog Devices Inc. offers a combination of performance, ease of use, and integration, making it an ideal choice for advanced power supply systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2769 $50.2152
20+ $5.1503 $103.0060
31+ $4.9894 $154.6714
42+ $4.8284 $202.7928
54+ $4.6675 $252.0450
72+ $4.1846 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess