EN
  • EN
  • DE

LTC6947IUFD#PBF

Part No LTC6947IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 10MHz to 425MHz-IN 6000MHz-OUT Automotive 28-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 6 GHz
Input Clock
Max Frequency 6 GHz
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 1
Number of Pins 28
Packaging Cut Tape
PLL Yes
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1072654-LTC6947IUFD#PBF
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6947IUFD#PBF CAD Model

Description

The LTC6947IUFD#PBF is a high performance, low noise Phase-Locked Loop (PLL) with a fully integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. This advanced component is designed to deliver a precise and stable clock signal for a wide range of applications, including wireless communication systems, data converters, and instrumentation.

Key Features

  • Integrated VCO: The device includes a high-performance VCO with an output frequency range of 2.240GHz to 3.740GHz, providing a versatile solution for various frequency generation requirements.
  • Low Phase Noise: Engineered to achieve low phase noise performance, this PLL significantly improves signal quality and integrity, which is critical for high-speed communication and sensitive measurement systems.
  • Wideband Phase Detector: The LTC6947IUFD#PBF features a phase detector frequency of up to 104MHz, enabling fast lock times and low in-band noise.
  • Programmable: With a serial port interface for programming, users can set the frequency, phase, and other parameters, allowing for a high degree of customization to meet specific system requirements.
  • Power Supply Range: The device operates over a wide supply voltage range of 3.15V to 3.45V, offering design flexibility and compatibility with various power systems.

Applications

  • Wireless Infrastructure (LTE, WiMAX, WCDMA)
  • Clock Generation for High-Speed Data Converters
  • Test and Measurement Equipment
  • Local Oscillator (LO) Generation

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LTC6947IUFD#PBF
Package / Case QFN-28
Frequency Range 2.240GHz to 3.740GHz
Supply Voltage 3.15V to 3.45V

The LTC6947IUFD#PBF by Analog Devices Inc. represents a cutting-edge solution for generating high-quality, stable clock frequencies in sophisticated electronic systems, ensuring reliability and performance for the most demanding applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess