EN
  • EN
  • DE

LTC6908HS6-1#TRPBF

Part No LTC6908HS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC6908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6908HS6-1#TRPBF-ND, LTC6908HS6-1#TRPBFTR, LTC6908HS6-1#TRPBFDKR, LTC6908HS6-1#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880031-LTC6908HS6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6908HS6-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC6908HS6-1#TRPBF Resonant Oscillator

The LTC6908HS6-1#TRPBF is a precision, programmable silicon oscillator from Analog Devices Inc., designed to provide a robust and flexible solution for generating accurate clock signals across a wide range of applications. This high-performance component is housed in a compact SOT-23 package, making it ideal for space-constrained systems where reliable timing is critical.

Key Features

  • Programmable Frequency Range: The LTC6908HS6-1#TRPBF offers a wide frequency range that is programmable via an external resistor. This feature allows designers to fine-tune the oscillator to the specific needs of their application without the need for multiple different oscillators.
  • Spread Spectrum Frequency Modulation: To reduce electromagnetic interference (EMI), the device incorporates spread spectrum frequency modulation, which helps in achieving better EMI performance compared to fixed-frequency oscillators.
  • High Precision: With excellent frequency accuracy and stability, the LTC6908HS6-1#TRPBF ensures reliable operation over temperature and voltage variations, making it suitable for precision-dependent applications.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator minimizes power usage, which is particularly beneficial for portable and battery-powered devices.
  • Multiple Output Options: The device can provide either one or two outputs, which can be configured as in-phase or out-of-phase, thereby offering design flexibility for various timing architectures.

Applications

The LTC6908HS6-1#TRPBF is versatile enough to be used in a multitude of electronic systems, including but not limited to:

  • Wireless Communications
  • Portable Electronics
  • Networking Equipment
  • Medical Devices
  • Industrial Controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6908HS6-1#TRPBF is no exception. The device is manufactured to the highest standards to ensure consistent performance and reliability. Whether used in commercial, industrial, or even harsh environmental conditions, this oscillator maintains its precision and functionality.

Overall, the LTC6908HS6-1#TRPBF from Analog Devices Inc. is a sophisticated solution for system designers looking to integrate a flexible, high-performance clock source into their designs without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess