The LTC6811HG-2#3ZZPBF is a highly advanced, multicell battery monitor from Analog Devices Inc., designed specifically for the real-time monitoring of multicell battery stacks. This sophisticated integrated circuit is an essential component in the management of battery systems used in electric vehicles (EVs), energy storage systems, and other applications requiring precise battery monitoring to ensure safety, longevity, and efficient performance.
Key Features
- Multi-Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error under 2.2mV.
- High Voltage Capability: Designed to interface with battery voltages up to 1000V, making it suitable for high voltage applications.
- Robust Communication: Features an isoSPI interface for high-speed, RF-immune communication, ensuring reliable data transfer even in noisy environments.
- Integrated Temperature Sensing: Comes with onboard temperature sensing to monitor and manage cell temperatures, preventing overheating and thermal runaway.
- Daisy Chain Configuration: The device supports daisy-chaining, allowing multiple LTC6811 units to be connected in series, enabling the monitoring of large battery stacks.
Applications
The LTC6811HG-2#3ZZPBF is versatile and can be used in a variety of applications that require precise battery monitoring:
- Electric and Hybrid Electric Vehicles (EV/HEV)
- Backup Power Systems
- Grid Energy Storage
- Uninterruptible Power Supplies (UPS)
- Portable Power Tools
Technical Specifications
| Parameter |
Value |
| Cell Voltage Measurement |
0.3V to 5V |
| Total Measurement Error |
<2.2mV |
| Operating Temperature Range |
-40°C to 125°C |
| Communication Interface |
isoSPI |
The LTC6811HG-2#3ZZPBF by Analog Devices Inc. is a robust and reliable solution for complex battery management challenges, providing precise monitoring and ensuring the safety and efficiency of high-performance battery systems.