EN
  • EN
  • DE

LTC6801HG#3ZZPBF

Part No LTC6801HG#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1-12CL 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204133-LTC6801HG#3ZZPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1 ~ 12
Fault Protection Over Temperature, Over/Under Voltage
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian LTC6801HG#3ZZPBF CAD Model

Description

The LTC6801HG#3ZZPBF is a highly sophisticated monitoring solution designed by Analog Devices Inc. for series-connected battery cells in a high voltage battery stack. This advanced integrated circuit is engineered to ensure the safety, accuracy, and reliability of battery systems used in electric vehicles, energy storage systems, and other applications requiring precise battery monitoring.

Key Features:

  • High Voltage Capability: The LTC6801HG#3ZZPBF is capable of monitoring up to 12 series-connected battery cells with a total measurement range of 0V to 60V, ensuring compatibility with a wide range of battery chemistries and configurations.
  • Accuracy: Precision voltage measurement is a hallmark of this device, with an accuracy of less than 1.2mV for each cell, which is crucial for balanced charging and discharging, thus prolonging battery life and performance.
  • Robust Communication: It features a robust, high noise immunity serial interface for communication with a host microcontroller, ensuring reliable data transfer even in harsh electrical environments.
  • Temperature Monitoring: With the ability to monitor both battery cell voltage and temperature, the LTC6801HG#3ZZPBF provides a comprehensive overview of the battery stack's health and safety.
  • Daisy-Chain Capability: Multiple LTC6801 devices can be connected in a daisy-chain configuration, allowing for the monitoring of long strings of batteries with a single serial interface.
  • Compact and Durable: Housed in a compact, thermally enhanced 44-lead plastic SSOP package, it is designed for rugged applications and can operate in a temperature range from -40°C to 85°C.

Applications:

The LTC6801HG#3ZZPBF is ideal for a variety of high voltage applications, including:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Backup Power Systems
  • Grid Energy Storage
  • Uninterruptible Power Supplies (UPS)

With its combination of high voltage capability, precise monitoring, and robust communication, the LTC6801HG#3ZZPBF from Analog Devices Inc. is an essential component for any application that demands accurate high voltage battery stack monitoring.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess