EN
  • EN
  • DE

LTC4361CDC-1#TRMPBF

Part No LTC4361CDC-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Over Voltage And Over Current Protection Automotive 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 70 °C
Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Length 2 mm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Nominal Input Voltage 5.5 V
Number of Channels 1
Number of Outputs 1
Number of Pins 8
Output Voltage 5.8 V
Packaging Cut Tape (CT)
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1072542-LTC4361CDC-1#TRMPBF
Categories PMIC - Hot Swap Controllers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4361CDC-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4361CDC-1#TRMPBF Overvoltage and Overcurrent Protector

The LTC4361CDC-1#TRMPBF is a sophisticated protection device designed by Analog Devices Inc. to safeguard sensitive electronics from potentially damaging conditions such as overvoltage, undervoltage, and overcurrent events. This small and efficient component is a crucial addition to any system where power supply stability is a must, and reliability cannot be compromised.

Key Features

  • Voltage Protection: The LTC4361CDC-1#TRMPBF offers a wide operating range, typically between 2.5V to 5.5V, ensuring that devices remain safe even when exposed to voltage fluctuations outside of this range. It swiftly disconnects the load when the input voltage exceeds the overvoltage lockout (OVLO) threshold or falls below the undervoltage lockout (UVLO) threshold.
  • Overcurrent Protection: In addition to voltage monitoring, this component includes overcurrent protection. If the current exceeds the user-defined threshold, the device will react to protect the system, preventing damage from excessive power draw.
  • Fast Response Time: The LTC4361CDC-1#TRMPBF is designed to respond quickly to fault conditions, typically within 1µs for overvoltage events, ensuring that your system is protected without delay.
  • Low Quiescent Current: With a low quiescent current, this device minimizes the power consumption when in operation, making it suitable for power-sensitive applications.
  • Adjustable Thresholds: Users can set the overvoltage and undervoltage lockout thresholds with external resistors, providing flexibility and precise control over the protection parameters.
  • Status Flag: The LTC4361CDC-1#TRMPBF includes a status flag output that alerts the system to fault conditions, allowing for immediate response and system management.
  • Small Package: The device comes in a compact 6-pin DFN package, which is ideal for space-constrained applications.

Applications

The LTC4361CDC-1#TRMPBF is suitable for a variety of applications, including:

  • Portable Electronics
  • Automotive and Industrial Systems
  • Data Communication Devices
  • Avionics and Aerospace Equipment
  • Medical Devices

With its robust protection features and compact design, the LTC4361CDC-1#TRMPBF from Analog Devices Inc. is an essential component for any application where power supply anomalies must be swiftly and effectively managed to maintain system integrity and prevent costly damages.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess