EN
  • EN
  • DE

LTC4310IDD-1#PBF

Part No LTC4310IDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DIGITAL ISOLATOR 2CH I2C 10DFN / I²C Digital Isolator 2 Channel 100kHz 20kV/µs CMTI 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Package Tube
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Common Mode Transient Immunity (Min) 20kV/µs
Data Rate 100kHz
Rise / Fall Time (Typ) 1ns, 1ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 121
Win Source Part Number 1072529-LTC4310IDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4310IDD-1#PBF CAD Model

Description

Analog Devices Inc. LTC4310IDD-1#PBF

The LTC4310IDD-1#PBF is a cutting-edge I²C bus buffer from Analog Devices Inc., designed to enhance the reliability and extend the reach of I²C communication in a variety of applications. This product is particularly suitable for complex systems where multiple devices need to communicate over long distances or in noisy environments.

The LTC4310 creates a physical separation between a host I²C bus and its sub-bus, allowing for greater flexibility in system design. This is achieved while maintaining a seamless and transparent operation from the perspective of the I²C devices. The device employs strong pull-up currents to the supply to provide a robust low-impedance state, ensuring that I²C signals are transmitted with integrity, even in the presence of long cables or capacitive loads.

Key features of the LTC4310IDD-1#PBF include:

  • Hot-swappable operation, allowing devices to be connected or disconnected from the bus without the need to power down the system.
  • Prevents SDA and SCL corruption during live board insertion and removal from backplanes.
  • Low operating voltage range from 2.9V to 5.5V, which makes it suitable for various power supply conditions.
  • Strong pull-up current to VCC during rising edges, facilitating fast rise times and robust operation.
  • Stuck bus disconnect and recovery feature, which helps to ensure the system can recover from bus lock-up conditions without manual intervention.
  • Up to 400kHz operation speed, supporting both standard and fast I²C modes.
  • Flow-through pinout, which simplifies PCB layout.

Encased in a 10-lead DFN package, the LTC4310IDD-1#PBF is designed for compact and efficient integration into various electronic systems. Its package is RoHS compliant, adhering to environmental standards and ensuring suitability for a wide range of markets including industrial, automotive, and consumer electronics.

With the LTC4310IDD-1#PBF, Analog Devices Inc. provides a robust solution for enhancing I²C bus communication, ensuring reliable operation even in the most demanding conditions. This product is an ideal choice for designers looking to improve communication between I²C devices over longer distances or in electrically noisy environments.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess