EN
  • EN
  • DE

LTC4303CDD#TRPBF

Part No LTC4303CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buffer, Accelerator 2 Channel 400kHz 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC4303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879874-LTC4303CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4303CDD#TRPBF CAD Model

Description

Product Overview: LTC4303CDD#TRPBF from Analog Devices Inc.

The LTC4303CDD#TRPBF is a high-performance, hot-swappable 2-channel, 2-wire bus buffer that enhances the capabilities of I²C systems. Designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this device ensures seamless communication for systems requiring robust I²C interactions.

Key Features

  • Hot-Swap Capability: This feature allows devices to be inserted into or removed from a live backplane without powering down the system, minimizing downtime and maintaining system integrity.
  • 2-Channel Operation: The LTC4303CDD#TRPBF can connect two I²C buses together, allowing for the isolation of bus capacitance and the extension of I²C bus size, which is essential for complex systems with multiple I²C devices.
  • Level Translation: The device supports level translation between 1.5V, 2.5V, 3.3V, and 5V buses, enabling communication between devices operating at different voltage levels, which is crucial for mixed-voltage systems.
  • Stuck Bus Recovery: The LTC4303CDD#TRPBF can automatically recover from a stuck bus condition, a valuable feature for maintaining system stability and reliability.

Applications

The LTC4303CDD#TRPBF is ideal for a variety of applications, including:

  • Server and telecom hot-swap environments
  • Capacitance buffering and bus extension for I²C systems
  • Level translation for mixed-voltage systems
  • Industrial control networks
  • Advanced modular system architectures

Product Specifications

The LTC4303CDD#TRPBF comes in a compact 10-lead DFN package with a temperature range of -40°C to +85°C. It is available in tape and reel packaging, denoted by the #TRPBF suffix, which is suitable for automated assembly processes.

Ordering Information

For ordering, the complete part number is LTC4303CDD#TRPBF. It is recommended to consult the latest datasheets and product resources from Analog Devices Inc. for detailed specifications and application notes to ensure the best performance in your design.

You May Also Be Interested in

Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5188 $85.0376
3+ $34.8873 $104.6619
5+ $33.7970 $168.9850
7+ $32.7068 $228.9476
8+ $31.6166 $252.9328
11+ $28.3459 $311.8049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess