EN
  • EN
  • DE

LTC4244IGN-1#TRPBF

Part No LTC4244IGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Hot Swap Controller 4 Channel CompactPCI™ 20-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-SSOP
Family Name LTC4244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879846-LTC4244IGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4244IGN-1#TRPBF CAD Model

Description

Product Overview: LTC4244IGN-1#TRPBF

Analog Devices Inc. presents the LTC4244IGN-1#TRPBF, a high-performance Hot Swap controller that allows a board to be safely inserted and removed from a live backplane. Utilizing a compact integrated circuit (IC), the LTC4244IGN-1#TRPBF is designed to protect both the electronic card and the backplane from the dangerous current spikes that can occur during hot plugging.

Key Features

  • Integrated Hot Swap Controller: The LTC4244IGN-1#TRPBF is equipped with an advanced controller to manage the inrush of current when a card is inserted into a live power supply rail.
  • Compact SSOP Package: Housed in a streamlined 24-lead SSOP package, this product is optimized for space-constrained applications.
  • Wide Operating Range: It operates over a broad range of voltages, accommodating systems that require different power levels.
  • Adjustable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, ensuring protection tailored to their needs.
  • Overcurrent Protection: The device provides robust protection against overcurrent conditions, safeguarding the electronic components from potential damage.
  • High-Speed Circuit Breaker: The LTC4244IGN-1#TRPBF features a fast-acting circuit breaker function to quickly disconnect the load in the event of a fault.

Applications

The LTC4244IGN-1#TRPBF is ideally suited for a variety of applications where safe hot swapping is essential. This includes:

  • Data Servers and Storage Systems
  • Telecommunications Equipment
  • Network Routers and Switches
  • Industrial Computers and Control Systems

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high-quality products, and the LTC4244IGN-1#TRPBF is no exception. With robust manufacturing processes and rigorous testing protocols, this Hot Swap controller is built to deliver reliable performance in demanding environments.

Ordering Information

The LTC4244IGN-1#TRPBF is available for ordering in tape and reel packaging, facilitating efficient assembly processes for high-volume production needs. It is a testament to Analog Devices Inc.'s dedication to providing solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1125 $60.5625
12+ $9.9388 $119.2656
18+ $9.6281 $173.3058
25+ $9.3174 $232.9350
33+ $9.0067 $297.2211
43+ $8.0758 $347.2594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess