EN
  • EN
  • DE

LTC4215CUFD-2#TRPBF

Part No LTC4215CUFD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Voltage - Supply 2.9V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 3 mA
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x5)
Base Product Number LTC4215
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 879821-LTC4215CUFD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4215CUFD-2#TRPBF CAD Model

Description

The LTC4215CUFD-2#TRPBF is a sophisticated Hot Swap™ controller integrated circuit (IC) designed by Analog Devices Inc., a leader in high-performance analog technology. This compact and feature-rich component is engineered to allow safe board insertion and removal from a live backplane. It is packaged in a QFN-24 (4x5mm) package and is available in tape and reel packaging, denoted by the suffix TRPBF, which is suitable for automated assembly processes.

The LTC4215CUFD-2#TRPBF is designed to control the power supply to electronic components, ensuring that systems operate reliably and are protected from various electrical hazards. It achieves this by controlling the gate voltage of an external N-channel MOSFET to gently power up capacitors, avoiding sparks, surges, and system glitches. This gradual power-up process, known as "soft-start," is essential for preventing damage to both the device being inserted and the backplane.

Featuring an adjustable overcurrent protection, this IC allows users to set the current limit to match the requirements of their specific application. The LTC4215CUFD-2#TRPBF also provides overvoltage, undervoltage, and overtemperature protection, ensuring the system is safeguarded against a wide range of potentially damaging conditions. Additionally, a circuit breaker function adds an extra layer of security by disconnecting the load in the event of a prolonged overcurrent condition.

The LTC4215CUFD-2#TRPBF is versatile and can be used in a variety of applications, including servers, network routers, switches, and industrial systems. Its I²C/SMBus interface allows for digital monitoring of voltage, current, and fault status, enabling intelligent system control and diagnostics. The device's precision capabilities and robust feature set make it an ideal choice for managing power in complex electronic systems where performance and reliability are paramount.

In summary, the LTC4215CUFD-2#TRPBF from Analog Devices Inc. is a high-performance Hot Swap controller that offers advanced protection features, precise control, and digital monitoring capabilities, making it an essential component for ensuring the safety and reliability of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7528 $52.5392
33+ $3.0792 $101.6136
51+ $2.9830 $152.1330
70+ $2.8867 $202.0690
90+ $2.7905 $251.1450
120+ $2.5018 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,138 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess