EN
  • EN
  • DE

LTC4160EUDC#TRPBF

Part No LTC4160EUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1CELL 20QFN / Battery Multi-Function Controller IC Lithium Ion/Polymer 20-QFN (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Voltage
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC4160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355727-LTC4160EUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4160EUDC#TRPBF CAD Model

Description

Product Overview: LTC4160EUDC#TRPBF from Analog Devices Inc.

The LTC4160EUDC#TRPBF is a high-performance, multifunctional battery charger IC designed by Analog Devices Inc., a leader in the design and manufacture of analog, mixed-signal, and DSP integrated circuits. This advanced charging solution is specifically tailored for modern portable devices that require efficient and reliable battery management. Engineered to accommodate a wide range of battery chemistries, the LTC4160EUDC#TRPBF ensures that your device's power source is charged safely and efficiently.

Key Features

  • Smart Charging: The LTC4160EUDC#TRPBF comes with a smart charging algorithm that maximizes battery life and performance. It can adapt to various battery chemistries and sizes, making it a versatile choice for different applications.
  • PowerPath™ Control: Analog Devices' proprietary PowerPath control allows the IC to power the system load while simultaneously charging the battery. This feature ensures uninterrupted operation of the device even when the battery is being charged.
  • High Efficiency: With its high-efficiency design, this charger IC reduces power dissipation, which is crucial for battery-operated devices. It helps in prolonging the battery life and reducing the thermal footprint of the system.
  • Compact and Robust: The LTC4160EUDC#TRPBF is offered in a compact, 16-lead QFN package, which is ideal for space-constrained applications. Its robust design ensures reliable operation under various environmental conditions.
  • Thermal Management: The IC incorporates thermal regulation to protect the battery and the charger during high power or high ambient temperature conditions.

Applications

The LTC4160EUDC#TRPBF is an excellent choice for a wide range of portable applications, including:

  • Handheld Instruments
  • Medical Devices
  • Portable Media Players
  • Personal Navigation Devices
  • Wireless Speakers

With its advanced features, the LTC4160EUDC#TRPBF by Analog Devices Inc. is engineered to meet the rigorous demands of today's portable electronics. It ensures that your devices are powered up and ready to go, whenever and wherever you need them.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess