EN
  • EN
  • DE

LTC3212EDDB#TRMPBF

Part No LTC3212EDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description LED Driver 3 Segment 2000uA Supply Current 12-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Frequency 900 kHz
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Outputs 3
Number of Pins 12
Number of Segments 3
Output Current per Channel 25 mA
Output Voltage 5.1 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Topology Charge Pump
Win Source Part Number 1072296-LTC3212EDDB#TRMPBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3212EDDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3212EDDB#TRMPBF Overview

The LTC3212EDDB#TRMPBF is a high-performance, charge pump LED driver from Analog Devices Inc., designed to provide a compact and efficient solution for powering LEDs in portable devices. This tiny, yet powerful component is ideal for applications requiring backlighting or indicator LEDs, such as smartphones, tablets, digital cameras, and other handheld devices.

Key Features

  • Flexible Voltage Range: The device operates from an input voltage range of 2.9V to 4.4V, making it suitable for lithium-ion/polymer or multi-cell alkaline/NiMH applications.
  • High Efficiency: Its 1x/1.5x/2x fractional charge pump enables efficient LED driving, maximizing battery life.
  • Adjustable Brightness: The LED current can be set via a single external resistor, providing flexibility in controlling the brightness levels.
  • Low Noise Operation: It features 1MHz fixed-frequency operation which minimizes noise and avoids interfering with RF and audio circuits.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring reliable operation under varying conditions.

Compact Design

The LTC3212EDDB#TRMPBF comes in a tiny 12-Lead (3mm x 2mm) DFN package. Its small footprint is ideal for space-constrained applications, allowing designers to maintain slim profiles in their device designs.

Easy Integration

Integration of the LTC3212EDDB#TRMPBF into a design is made easier with its minimal external component requirements. This reduces both the complexity of the design and the time to market for new products.

Applications

This LED driver is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Portable Devices

As a product of Analog Devices Inc., a leader in the semiconductor industry, the LTC3212EDDB#TRMPBF represents a reliable and high-quality solution for LED driving requirements in portable electronics. Its blend of efficiency, compactness, and ease of use make it a top choice for designers looking to enhance the user experience with high-quality display backlighting and indicator LEDs.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6546 $57.9276
13+ $7.9217 $102.9821
20+ $7.6742 $153.4840
27+ $7.4266 $200.5182
35+ $7.1791 $251.2685
47+ $6.4364 $302.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess