EN
  • EN
  • DE

LTC2965HDD#TRPBF

Part No LTC2965HDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset -
Reset Timeout -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2965
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378954-LTC2965HDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2965HDD#TRPBF CAD Model

Description

Product Overview: LTC2965HDD#TRPBF

The LTC2965HDD#TRPBF is a versatile voltage monitor and watchdog timer designed by Analog Devices Inc., a leader in high-performance analog technology. This precision device is engineered to enhance system reliability through its supervisory functions, making it an essential component for a wide range of applications such as automotive systems, industrial controls, and computer systems.

Key Features

  • Voltage Monitoring: The LTC2965HDD#TRPBF is capable of monitoring two voltage inputs. It offers a wide voltage monitoring range, ensuring that it can be used with various power supply configurations.
  • Adjustable Thresholds: Users can set precise voltage threshold levels according to their specific requirements, providing greater control over system operations.
  • Watchdog Timer: The integrated watchdog timer serves as an independent system checker. It can reset a processor or another digital device if it fails to operate correctly, thereby preventing system failures.
  • High Accuracy: This product is designed for high-accuracy monitoring, which is crucial for maintaining system stability and performance.
  • Temperature Range: The LTC2965HDD#TRPBF operates over a wide temperature range, making it suitable for harsh environments and demanding applications.

Package and Reliability

The device comes in a compact 10-lead DFN package, offering a space-saving solution for modern electronic assemblies. Its small footprint does not compromise its performance or reliability. The LTC2965HDD#TRPBF is also characterized by its robustness and long-term durability, thanks to Analog Devices Inc.'s commitment to high-quality manufacturing processes.

Applications

The LTC2965HDD#TRPBF is versatile and can be used in a variety of applications where voltage monitoring and system reset capabilities are critical. It is ideal for:

  • Automotive electronics where consistent performance is needed under varying conditions.
  • Industrial systems that require continuous monitoring to prevent downtime.
  • Portable and battery-operated devices where power efficiency is a priority.
  • Communication infrastructure that demands high reliability.

With its precision features and robust design, the LTC2965HDD#TRPBF from Analog Devices Inc. stands out as a high-quality component for any application requiring vigilant voltage monitoring and system integrity checks.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,853 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess