EN
  • EN
  • DE

LTC2956CUD-2#TRPBF

Part No LTC2956CUD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202433-LTC2956CUD-2#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tape & Reel (TR)
Product Status Active
Applications Wake Up Timer
Voltage - Supply 1.5V ~ 36V
Current - Supply 3 µA
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2956CUD-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC2956CUD-2#TRPBF Product Overview

The LTC2956CUD-2#TRPBF from Analog Devices Inc. is a sophisticated power control IC designed to manage system power via pushbutton interface. This component is ideal for battery-powered and portable applications due to its ultra-low quiescent current and the ability to control system power without the need for a microcontroller.

Key Features

  • Pushbutton On/Off Control: This IC allows users to turn their systems on and off with a simple pushbutton interface, making it user-friendly and intuitive for a wide range of applications.
  • Adjustable Turn-On and Turn-Off Timers: The LTC2956CUD-2#TRPBF provides flexible configuration options with adjustable timers, allowing designers to tailor the power sequencing to their specific needs.
  • Low Quiescent Current: With its ultra-low quiescent current, this IC helps to extend battery life, which is critical for portable and remote applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad range of products.
  • Compact Package: Housed in a 12-lead QFN package, the LTC2956CUD-2#TRPBF is designed to save space on the PCB, allowing for more compact device designs.

Applications

The LTC2956CUD-2#TRPBF is versatile and can be used in numerous applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Sensors and IoT Devices
  • Medical Devices

Technical Specifications

The device comes with several technical specifications that make it suitable for a wide range of uses:

  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage Range: 2.7V to 26.4V
  • 12-Lead (3mm × 3mm) QFN Package

The LTC2956CUD-2#TRPBF from Analog Devices Inc. is a reliable and efficient solution for power management in modern electronic devices. Its ease of use, combined with low power consumption and a compact form factor, makes it an excellent choice for designers looking to optimize their power control systems.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess